Chatsworth Products, Inc. Datacommunication Cable Management Duct 35441-701

Description
HORIZONTAL CABLE MANAGER TYPE BLACK COLOR 19 INCH 8.2 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) EVOLUTION[T] BRAND 35441 MODEL
Datasheet
Description
HORIZONTAL CABLE MANAGER TYPE BLACK COLOR 19 INCH 8.2 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) EVOLUTION[T] BRAND 35441 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 35441-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
35441-701
Datacommunication Cable Management Duct 35441-701
HORIZONTAL CABLE MANAGER TYPE BLACK COLOR 19 INCH 8.2 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) EVOLUTION[T] BRAND 35441 MODEL
  • HORIZONTAL CABLE MANAGER TYPE
  • BLACK COLOR
  • 19 INCH
  • 8.2 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • EVOLUTION[T] BRAND
  • 35441 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 35441-701
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B40x60S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 2099757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS/Polycarbonate
Colors Available Light Grey
Standard Length 6.56 ft (2 m)
View Details