BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 47.2 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 47.2 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 47.2 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 47.2 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT