Chatsworth Products, Inc. Rack/Cabinet Panel 35065-F26

Description
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 36U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35065 MODEL
Description
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 36U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35065 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 35065-F26 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
35065-F26
Rack/Cabinet Panel 35065-F26
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 36U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35065 MODEL
  • VENTED SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 1025 MM
  • 36U
  • TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 35065 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 35065-F26
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products