Chatsworth Products, Inc. Rack/Cabinet Panel 35060-F87

Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 850 MM 45U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL
Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 850 MM 45U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 35060-F87 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
35060-F87
Rack/Cabinet Panel 35060-F87
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 850 MM 45U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL
  • SOLID SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 850 MM
  • 45U
  • TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 35060 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 35060-F87
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products