Chatsworth Products, Inc. Rack/Cabinet Panel 35012-C15

Description
TOP PANEL TYPE PAINTED FINISH BLACK COLOR 600 MM TERAFRAME[T] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING, LARGE EXHAUST DUCT KNOCKOUT 35012 MODEL
Description
TOP PANEL TYPE PAINTED FINISH BLACK COLOR 600 MM TERAFRAME[T] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING, LARGE EXHAUST DUCT KNOCKOUT 35012 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 35012-C15 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
35012-C15
Rack/Cabinet Panel 35012-C15
TOP PANEL TYPE PAINTED FINISH BLACK COLOR 600 MM TERAFRAME[T] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING, LARGE EXHAUST DUCT KNOCKOUT 35012 MODEL
  • TOP PANEL TYPE
  • PAINTED FINISH
  • BLACK COLOR
  • 600 MM
  • TERAFRAME[T] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE
  • INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING, LARGE EXHAUST DUCT KNOCKOUT
  • 35012 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 35012-C15
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products