Chatsworth Products, Inc. Rack/Cabinet Panel 34670-EAM

Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1025 MM 46U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1025 MM 46U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34670-EAM - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34670-EAM
Rack/Cabinet Panel 34670-EAM
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1025 MM 46U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
  • VENTED SIDE PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • GLACIER WHITE COLOR
  • 1025 MM
  • 46U
  • TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
  • INCLUDES (2) RECESSED LOCKING LATCH
  • 34670 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34670-EAM
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data