Chatsworth Products, Inc. Rack/Cabinet Panel 34670-C40

Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 950 MM 42U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 950 MM 42U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34670-C40 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34670-C40
Rack/Cabinet Panel 34670-C40
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 950 MM 42U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
  • VENTED SIDE PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • BLACK COLOR
  • 950 MM
  • 42U
  • TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
  • INCLUDES (2) RECESSED LOCKING LATCH
  • 34670 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34670-C40
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products