SOLID SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
42U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34650 MODEL
Chatsworth Products, Inc.
Done
Description
SOLID SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
42U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34650 MODEL
SOLID SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
42U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34650 MODEL
SOLID SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
42U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34650 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
34650-E44
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems