Chatsworth Products, Inc. Rack/Cabinet Panel 34650-D81

Description
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR 1125 MM 44U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
Description
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR 1125 MM 44U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34650-D81 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34650-D81
Rack/Cabinet Panel 34650-D81
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR 1125 MM 44U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
  • SOLID SIDE PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • SIGNATURE BLUE COLOR
  • 1125 MM
  • 44U
  • TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
  • INCLUDES (2) RECESSED LOCKING LATCH
  • 34650 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34650-D81
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products