SNAP-IN FILLER PANEL TYPE
PLASTIC MATERIAL
BLACK COLOR
19 INCH
2U
UL (CANADA AND US) APPROVAL
SQUARE PUNCHED EQUIPMENT MOUNTING RAIL CABINET RACK/CABINET TYPE
PACKAGING QUANTITY 50
34538 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
SNAP-IN FILLER PANEL TYPE
PLASTIC MATERIAL
BLACK COLOR
19 INCH
2U
UL (CANADA AND US) APPROVAL
SQUARE PUNCHED EQUIPMENT MOUNTING RAIL CABINET RACK/CABINET TYPE
PACKAGING QUANTITY 50
34538 MODEL
SNAP-IN FILLER PANEL TYPE
PLASTIC MATERIAL
BLACK COLOR
19 INCH
2U
UL (CANADA AND US) APPROVAL
SQUARE PUNCHED EQUIPMENT MOUNTING RAIL CABINET RACK/CABINET TYPE
PACKAGING QUANTITY 50
34538 MODEL
SNAP-IN FILLER PANEL TYPE
PLASTIC MATERIAL
BLACK COLOR
19 INCH
2U
UL (CANADA AND US) APPROVAL
SQUARE PUNCHED EQUIPMENT MOUNTING RAIL CABINET RACK/CABINET TYPE