Chatsworth Products, Inc. Rack/Cabinet Panel 34489-E00

Description
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 800 MM TERAFRAME[T] F SERIES 31.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34489 MODEL
Description
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 800 MM TERAFRAME[T] F SERIES 31.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34489 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34489-E00 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34489-E00
Rack/Cabinet Panel 34489-E00
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 800 MM TERAFRAME[T] F SERIES 31.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34489 MODEL
  • TOP PANEL TYPE
  • PAINTED FINISH
  • GLACIER WHITE COLOR
  • 800 MM
  • TERAFRAME[T] F SERIES 31.5 INCH D FRAME CABINET RACK/CABINET TYPE
  • INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
  • 34489 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34489-E00
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data