Chatsworth Products, Inc. Rack/Cabinet Panel 34480-FCE

Description
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1000 MM 48U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34480 MODEL
Description
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1000 MM 48U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34480 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34480-FCE - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34480-FCE
Rack/Cabinet Panel 34480-FCE
VENTED SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1000 MM 48U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34480 MODEL
  • VENTED SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 1000 MM
  • 48U
  • TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 34480 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34480-FCE
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products