Chatsworth Products, Inc. Rack/Cabinet Panel 34476-F82

Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1150 MM 44U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL
Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1150 MM 44U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34476-F82 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34476-F82
Rack/Cabinet Panel 34476-F82
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1150 MM 44U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL
  • SOLID SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 1150 MM
  • 44U
  • TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 34476 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34476-F82
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products