Chatsworth Products, Inc.
Cable Tray
31472-212
-
Chatsworth Products, Inc.
Description
LADDER TYPE
WHITE FINISH
104.75 INCH
12 INCH
1.5 INCH
6.6 TO 13.81 INCH RUNG SPACING
31472 MODEL
Datasheet
Suppliers
LADDER TYPE
WHITE FINISH
104.75 INCH
12 INCH
1.5 INCH
6.6 TO 13.81 INCH RUNG SPACING
31472 MODEL
- LADDER TYPE
- WHITE FINISH
- 104.75 INCH
- 12 INCH
- 1.5 INCH
- 6.6 TO 13.81 INCH RUNG SPACING
- 31472 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Cable Trays |
Product Number
|
31472-212 |
Product Name
|
Cable Tray |
Width
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Chatsworth Products, Inc.
Length
120 inch (3048 mm)
Width
12 inch (305 mm)
Max. Side rail Height
6 inch (152 mm)
View Details
Length
19.5 inch (495 mm)
Width
4.5 inch (114 mm)
Max. Side rail Height
3.6 inch (91.44 mm)
View Details