Chatsworth Products, Inc. Datacommunication Cable Management Duct 30530-719

Description
HORIZONTAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 3.5 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 2 RACK SPACE(S) DEPTH 11.73 INCH
Datasheet
Description
HORIZONTAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 3.5 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 2 RACK SPACE(S) DEPTH 11.73 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30530-719 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30530-719
Datacommunication Cable Management Duct 30530-719
HORIZONTAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 3.5 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 2 RACK SPACE(S) DEPTH 11.73 INCH
  • HORIZONTAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 19 INCH
  • 3.5 INCH
  • UL APPROVAL
  • RACK MOUNTING
  • SNAP-ON COVER TYPE
  • 2 RACK SPACE(S)
  • DEPTH 11.73 INCH
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30530-719
Product Name Datacommunication Cable Management Duct
Width 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 1369153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B25x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details