Chatsworth Products, Inc. Datacommunication Cable Management Duct 30331-719

Description
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 19 INCH 6.44 INCH RACK MOUNTING SNAP ON COVER TYPE 3 RACK SPACE(S) PACKAGING WEIGHT 5 LB 30331 MODEL
Datasheet
Description
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 19 INCH 6.44 INCH RACK MOUNTING SNAP ON COVER TYPE 3 RACK SPACE(S) PACKAGING WEIGHT 5 LB 30331 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30331-719 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30331-719
Datacommunication Cable Management Duct 30331-719
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 19 INCH 6.44 INCH RACK MOUNTING SNAP ON COVER TYPE 3 RACK SPACE(S) PACKAGING WEIGHT 5 LB 30331 MODEL
  • HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • BLACK POWDER COATED COLOR
  • 19 INCH
  • 6.44 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • 3 RACK SPACE(S)
  • PACKAGING WEIGHT 5 LB
  • 30331 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30331-719
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B60x80S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 1548103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details