Chatsworth Products, Inc. Datacommunication Cable Management Duct 30165-701

Description
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 6 FT 6 INCH 6.85 INCH (REAR), 7.4 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 33 LB INCLUDES MOUNTING HARDWARE, DOOR 30165 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 6 FT 6 INCH 6.85 INCH (REAR), 7.4 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 33 LB INCLUDES MOUNTING HARDWARE, DOOR 30165 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30165-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30165-701
Datacommunication Cable Management Duct 30165-701
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 6 FT 6 INCH 6.85 INCH (REAR), 7.4 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 33 LB INCLUDES MOUNTING HARDWARE, DOOR 30165 MODEL
  • VERTICAL CABLE MANAGEMENT TYPE
  • BLACK COLOR
  • 6 FT
  • 6 INCH
  • 6.85 INCH (REAR), 7.4 INCH (FRONT)
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 33 LB
  • INCLUDES MOUNTING HARDWARE, DOOR
  • 30165 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30165-701
Product Name Datacommunication Cable Management Duct
Standard Length 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 3997862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B25x100US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details