Chatsworth Products, Inc. Datacommunication Cable Management Duct 30161-708

Description
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 9 FT 3.65 INCH 5.35 INCH (REAR), 5.9 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 38 LB INCLUDES MOUNTING HARDWARE, DOOR 30161 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 9 FT 3.65 INCH 5.35 INCH (REAR), 5.9 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 38 LB INCLUDES MOUNTING HARDWARE, DOOR 30161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30161-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30161-708
Datacommunication Cable Management Duct 30161-708
VERTICAL CABLE MANAGEMENT TYPE BLACK COLOR 9 FT 3.65 INCH 5.35 INCH (REAR), 5.9 INCH (FRONT) RACK MOUNTING HINGED COVER TYPE FRONT ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 38 LB INCLUDES MOUNTING HARDWARE, DOOR 30161 MODEL
  • VERTICAL CABLE MANAGEMENT TYPE
  • BLACK COLOR
  • 9 FT
  • 3.65 INCH
  • 5.35 INCH (REAR), 5.9 INCH (FRONT)
  • RACK MOUNTING
  • HINGED COVER TYPE
  • FRONT ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 38 LB
  • INCLUDES MOUNTING HARDWARE, DOOR
  • 30161 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30161-708
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B25x80US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 1369163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details