Chatsworth Products, Inc. Datacommunication Cable Management Duct 30139-719

Description
HORIZONTAL CABLE MANAGEMENT DUCT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 1.72 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 1 RACK SPACE(S) DEPTH 4.96 INCH
Datasheet
Description
HORIZONTAL CABLE MANAGEMENT DUCT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 1.72 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 1 RACK SPACE(S) DEPTH 4.96 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30139-719 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30139-719
Datacommunication Cable Management Duct 30139-719
HORIZONTAL CABLE MANAGEMENT DUCT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 19 INCH 1.72 INCH UL APPROVAL RACK MOUNTING SNAP-ON COVER TYPE 1 RACK SPACE(S) DEPTH 4.96 INCH
  • HORIZONTAL CABLE MANAGEMENT DUCT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 19 INCH
  • 1.72 INCH
  • UL APPROVAL
  • RACK MOUNTING
  • SNAP-ON COVER TYPE
  • 1 RACK SPACE(S)
  • DEPTH 4.96 INCH
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30139-719
Product Name Datacommunication Cable Management Duct
Width 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B60x25US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details