Chatsworth Products, Inc. Datacommunication Cable Management Duct 30096-703

Description
VERTICAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 10 INCH 7 FT UL (CANADA AND US) APPROVAL RACK MOUNTING 1 RACK SPACE(S) DEPTH 16.15 INCH INCLUDES STURDY, REVERSIBLE ALUMINUM SWITCH GATE DOOR/COVER WITH HANDLE, (4) CABLE DISTRIBUTION SPOOL, MOUNTING HARDWARE AND DOOR
Datasheet
Description
VERTICAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 10 INCH 7 FT UL (CANADA AND US) APPROVAL RACK MOUNTING 1 RACK SPACE(S) DEPTH 16.15 INCH INCLUDES STURDY, REVERSIBLE ALUMINUM SWITCH GATE DOOR/COVER WITH HANDLE, (4) CABLE DISTRIBUTION SPOOL, MOUNTING HARDWARE AND DOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30096-703 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30096-703
Datacommunication Cable Management Duct 30096-703
VERTICAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 10 INCH 7 FT UL (CANADA AND US) APPROVAL RACK MOUNTING 1 RACK SPACE(S) DEPTH 16.15 INCH INCLUDES STURDY, REVERSIBLE ALUMINUM SWITCH GATE DOOR/COVER WITH HANDLE, (4) CABLE DISTRIBUTION SPOOL, MOUNTING HARDWARE AND DOOR
  • VERTICAL CABLE MANAGEMENT DUCT, DOUBLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 10 INCH
  • 7 FT
  • UL (CANADA AND US) APPROVAL
  • RACK MOUNTING
  • 1 RACK SPACE(S)
  • DEPTH 16.15 INCH
  • INCLUDES STURDY, REVERSIBLE ALUMINUM SWITCH GATE DOOR/COVER WITH HANDLE, (4) CABLE DISTRIBUTION SPOOL, MOUNTING HARDWARE AND DOOR
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30096-703
Product Name Datacommunication Cable Management Duct
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 3649800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminium
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Thin Slot Wire Ducts with Lid - B40x80T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details