Chatsworth Products, Inc. Datacommunication Cable Management Duct 30096-502

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 6.6 FT 10 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 50 LB 30096 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 6.6 FT 10 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 50 LB 30096 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30096-502 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30096-502
Datacommunication Cable Management Duct 30096-502
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 6.6 FT 10 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 50 LB 30096 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • ALUMINUM MATERIAL
  • CLEAR COLOR
  • 6.6 FT
  • 10 INCH
  • 16.15 INCH
  • RACK MOUNTING
  • SNAP IN COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 50 LB
  • 30096 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30096-502
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B60x25S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 2099719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details