Chatsworth Products, Inc. Datacommunication Cable Management Duct 30094-708

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 9 FT 4.4 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 49 LB 30094 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 9 FT 4.4 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 49 LB 30094 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30094-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30094-708
Datacommunication Cable Management Duct 30094-708
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 9 FT 4.4 INCH 16.15 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 49 LB 30094 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 9 FT
  • 4.4 INCH
  • 16.15 INCH
  • RACK MOUNTING
  • SNAP IN COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 49 LB
  • 30094 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30094-708
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B130x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 1442148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details