Chatsworth Products, Inc. Datacommunication Cable Management Duct 30093-705

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 7.6 FT 10 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 29 LB 30093 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 7.6 FT 10 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 29 LB 30093 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30093-705 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30093-705
Datacommunication Cable Management Duct 30093-705
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 7.6 FT 10 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 29 LB 30093 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 7.6 FT
  • 10 INCH
  • 8.08 INCH
  • RACK MOUNTING
  • SNAP IN COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 29 LB
  • 30093 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30093-705
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B25x40T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 150333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details