Chatsworth Products, Inc. Datacommunication Cable Management Duct 30091-700

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 5.6 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 14 LB 30091 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 5.6 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 14 LB 30091 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30091-700 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30091-700
Datacommunication Cable Management Duct 30091-700
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL BLACK COLOR 5.6 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 14 LB 30091 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 5.6 FT
  • 4.4 INCH
  • 8.08 INCH
  • RACK MOUNTING
  • SNAP IN COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 14 LB
  • 30091 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30091-700
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 3011974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Thin Slot Wire Ducts with Lid - B40x40T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details