Chatsworth Products, Inc. Datacommunication Cable Management Duct 30091-503

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 17 LB 30091 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 17 LB 30091 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30091-503 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30091-503
Datacommunication Cable Management Duct 30091-503
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE ALUMINUM MATERIAL CLEAR COLOR 7 FT 4.4 INCH 8.08 INCH RACK MOUNTING SNAP IN COVER TYPE FRONT, REAR ACCESS OPENING 1 RACK SPACE(S) PACKAGING WEIGHT 17 LB 30091 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • ALUMINUM MATERIAL
  • CLEAR COLOR
  • 7 FT
  • 4.4 INCH
  • 8.08 INCH
  • RACK MOUNTING
  • SNAP IN COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • 1 RACK SPACE(S)
  • PACKAGING WEIGHT 17 LB
  • 30091 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30091-503
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B80x80S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 484017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available White
Standard Length 6.56 ft (2 m)
View Details