16351-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
16351-719
Description
FIXED, SOLID TYPE
BLACK FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, SOLID TYPE
BLACK FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
Datasheet
Suppliers
Enclosure Shelf
16351-719
FIXED, SOLID TYPE
BLACK FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
- FIXED, SOLID TYPE
- BLACK FINISH
- 19 INCH
- 1U
- FOUR POST 1U RACK USED ON
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- HEAVY DUTY
- 16351 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
16351-719 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
24 inch (610 mm)
View Details
Type
Racking
Depth
49.25 inch (1251 mm)
Length
20 inch (508 mm)
View Details