16351-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
16351-119
Description
FIXED, SOLID TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, SOLID TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
Datasheet
Suppliers
Enclosure Shelf
16351-119
FIXED, SOLID TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16351 MODEL
- FIXED, SOLID TYPE
- GRAY FINISH
- 19 INCH
- 1U
- FOUR POST 1U RACK USED ON
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- HEAVY DUTY
- 16351 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
16351-119 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
18 inch (457 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details