16350-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
16350-519
Description
FIXED, VENTED TYPE
CLEAR FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
CLEAR FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
Datasheet
Suppliers
Enclosure Shelf
16350-519
FIXED, VENTED TYPE
CLEAR FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
- FIXED, VENTED TYPE
- CLEAR FINISH
- 19 INCH
- 1U
- FOUR POST 1U RACK USED ON
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- HEAVY DUTY
- 16350 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
16350-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
32 inch (813 mm)
Length
75 inch (1905 mm)
View Details
Type
Racking
Depth
10.63 inch (270 mm)
Length
39.37 inch (1000 mm)
View Details
Category
Industrial; Commercial
Type
Shelving; Bookcase
Shelving/Racking Options
Open
View Details