16350-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
16350-119
Description
FIXED, VENTED TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
Datasheet
Suppliers
Enclosure Shelf
16350-119
FIXED, VENTED TYPE
GRAY FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
- FIXED, VENTED TYPE
- GRAY FINISH
- 19 INCH
- 1U
- FOUR POST 1U RACK USED ON
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- HEAVY DUTY
- 16350 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
16350-119 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
27 inch (686 mm)
Length
59.75 inch (1518 mm)
View Details
Type
Shelving; Racking
Capacity
44.1 lbs (20 kg)
Depth
6.89 inch (175 mm)
View Details
Category
Industrial; Commercial
Type
Racking; Tire
View Details