Chatsworth Products, Inc. Rack/Cabinet Panel 15270-106

Description
SOLID SIDE PANEL TYPE STEEL MATERIAL GRAY COLOR QUADRARACK[T]/SERVER RACK 35.43 INCH D X 96 INCH H ADJUSTABLE FOUR POST RACK RACK/CABINET TYPE 15270 MODEL
Datasheet
Description
SOLID SIDE PANEL TYPE STEEL MATERIAL GRAY COLOR QUADRARACK[T]/SERVER RACK 35.43 INCH D X 96 INCH H ADJUSTABLE FOUR POST RACK RACK/CABINET TYPE 15270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 15270-106 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
15270-106
Rack/Cabinet Panel 15270-106
SOLID SIDE PANEL TYPE STEEL MATERIAL GRAY COLOR QUADRARACK[T]/SERVER RACK 35.43 INCH D X 96 INCH H ADJUSTABLE FOUR POST RACK RACK/CABINET TYPE 15270 MODEL
  • SOLID SIDE PANEL TYPE
  • STEEL MATERIAL
  • GRAY COLOR
  • QUADRARACK[T]/SERVERRACK 35.43 INCH D X 96 INCH H ADJUSTABLE FOUR POST RACK RACK/CABINET TYPE
  • 15270 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 15270-106
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data