Chatsworth Products, Inc. Enclosure Shelf 15245-704

Description
SOLID TYPE STEEL MATERIAL BLACK FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet
Description
SOLID TYPE STEEL MATERIAL BLACK FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15245-704 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15245-704
Enclosure Shelf 15245-704
SOLID TYPE STEEL MATERIAL BLACK FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 18 LB 34.51 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
  • SOLID TYPE
  • STEEL MATERIAL
  • BLACK FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 18 LB
  • 34.51 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15245 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15245-704
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details