Chatsworth Products, Inc. Enclosure Shelf 15245-101

Description
SOLID TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet
Description
SOLID TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15245-101 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15245-101
Enclosure Shelf 15245-101
SOLID TYPE STEEL MATERIAL GRAY FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
  • SOLID TYPE
  • STEEL MATERIAL
  • GRAY FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 10 LB
  • 13.84 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15245 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15245-101
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details