14831-503 -- DATACOMMUNICATION CABLE MANAGEMENT DUCT
Chatsworth Products, Inc.
Datacommunication Cable Management Duct
14831-503
Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE
BLACK COLOR
6 INCH
13.52 INCH
7 FT
RACK MOUNTING
SNAP ON COVER TYPE
14831 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE
BLACK COLOR
6 INCH
13.52 INCH
7 FT
RACK MOUNTING
SNAP ON COVER TYPE
14831 MODEL
Datasheet
Suppliers
Datacommunication Cable Management Duct
14831-503
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE
BLACK COLOR
6 INCH
13.52 INCH
7 FT
RACK MOUNTING
SNAP ON COVER TYPE
14831 MODEL
- DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE
- BLACK COLOR
- 6 INCH
- 13.52 INCH
- 7 FT
- RACK MOUNTING
- SNAP ON COVER TYPE
- 14831 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Wiring Ducts |
|
Product Number
|
14831-503 |
|
Product Name
|
Datacommunication Cable Management Duct |
|
Standard Length
|
0.5000 ft (0.1524 m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pvc
Colors Available
Grey
Standard Length
6.56 ft (2 m)
View Details
Device Technologies, Inc.
Colors Available
Black
Width
1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Wire Duct Style
Slotless
Material
Self Extinguishing PVC
Colors Available
White
View Details