14356-101 -- ENCLOSURE LATCH/LOCK KIT
Chatsworth Products, Inc.
Enclosure Latch/Lock Kit
14356-101
Description
1 POINT CAM LATCH KEY LOCK KIT TYPE
STEEL MATERIAL
T1 SERIES STEELFRAME CABINET USED ON
MOUNTING BRACKET COLOR GRAY
14356 MODEL
Description
1 POINT CAM LATCH KEY LOCK KIT TYPE
STEEL MATERIAL
T1 SERIES STEELFRAME CABINET USED ON
MOUNTING BRACKET COLOR GRAY
14356 MODEL
Suppliers
Enclosure Latch/Lock Kit
14356-101
1 POINT CAM LATCH KEY LOCK KIT TYPE
STEEL MATERIAL
T1 SERIES STEELFRAME CABINET USED ON
MOUNTING BRACKET COLOR GRAY
14356 MODEL
- 1 POINT CAM LATCH KEY LOCK KIT TYPE
- STEEL MATERIAL
- T1 SERIES STEELFRAME CABINET USED ON
- MOUNTING BRACKET COLOR GRAY
- 14356 MODEL
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
14356-101 |
|
Product Name
|
Enclosure Latch/Lock Kit |
Unlock Full Specs
to access all available technical data