Chatsworth Products, Inc. Rack/Cabinet Panel 14274-202

Description
BOTTOM PANEL TYPE STEEL MATERIAL COMPUTER WHITE COLOR STEELFRAME T SERIES 27.3 INCH W X 44 INCH D CABINET RACK/CABINET TYPE INCLUDES 3 INCH X 11.5 INCH BRUSH SEALED CABLE ACCESS PORT 14274 MODEL
Datasheet
Description
BOTTOM PANEL TYPE STEEL MATERIAL COMPUTER WHITE COLOR STEELFRAME T SERIES 27.3 INCH W X 44 INCH D CABINET RACK/CABINET TYPE INCLUDES 3 INCH X 11.5 INCH BRUSH SEALED CABLE ACCESS PORT 14274 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 14274-202 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
14274-202
Rack/Cabinet Panel 14274-202
BOTTOM PANEL TYPE STEEL MATERIAL COMPUTER WHITE COLOR STEELFRAME T SERIES 27.3 INCH W X 44 INCH D CABINET RACK/CABINET TYPE INCLUDES 3 INCH X 11.5 INCH BRUSH SEALED CABLE ACCESS PORT 14274 MODEL
  • BOTTOM PANEL TYPE
  • STEEL MATERIAL
  • COMPUTER WHITE COLOR
  • STEELFRAME T SERIES 27.3 INCH W X 44 INCH D CABINET RACK/CABINET TYPE
  • INCLUDES 3 INCH X 11.5 INCH BRUSH SEALED CABLE ACCESS PORT
  • 14274 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 14274-202
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products