14072-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
14072-119
Description
FIXED, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 10 LB
29 INCH D
14072 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 10 LB
29 INCH D
14072 MODEL
Datasheet
Suppliers
Enclosure Shelf
14072-119
FIXED, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 10 LB
29 INCH D
14072 MODEL
- FIXED, VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 19 INCH
- 2U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 10 LB
- 29 INCH D
- 14072 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
14072-119 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving; Racking
Depth
24 inch (610 mm)
View Details
Category
Commercial
Type
Heavy Duty; Pick Rack
Capacity
1230 lbs (558 kg)
View Details