Chatsworth Products, Inc. Rack/Cabinet Panel 14029-151

Description
BOLT-ON SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL GRAY COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 36 INCH D X 78 INCH H CABINET RACK/CABINET TYPE 14029 MODEL
Datasheet
Description
BOLT-ON SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL GRAY COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 36 INCH D X 78 INCH H CABINET RACK/CABINET TYPE 14029 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 14029-151 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
14029-151
Rack/Cabinet Panel 14029-151
BOLT-ON SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL GRAY COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 36 INCH D X 78 INCH H CABINET RACK/CABINET TYPE 14029 MODEL
  • BOLT-ON SIDE PANEL TYPE
  • HIGH STRENGTH ALUMINUM MATERIAL
  • GRAY COLOR
  • MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 36 INCH D X 78 INCH H CABINET RACK/CABINET TYPE
  • 14029 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 14029-151
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products