Chatsworth Products, Inc. Datacommunication Cable Management Duct 13911-715

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 3.6 INCH 16.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 27 LB 13911 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 3.6 INCH 16.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 27 LB 13911 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13911-715 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13911-715
Datacommunication Cable Management Duct 13911-715
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 3.6 INCH 16.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 27 LB 13911 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • 6 FT
  • 3.6 INCH
  • 16.4 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • 38 RACK SPACE(S)
  • VELOCITY[T] BRAND
  • PACKAGING WEIGHT 27 LB
  • 13911 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13911-715
Product Name Datacommunication Cable Management Duct
Standard Length 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot WIre Ducts  with Lid - B40x80S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Cable Trunking - 1369130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Blue
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details