Chatsworth Products, Inc. Datacommunication Cable Management Duct 13905-701

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 12 INCH 10.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 32 LB 13905 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 12 INCH 10.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 32 LB 13905 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13905-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13905-701
Datacommunication Cable Management Duct 13905-701
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 6 FT 12 INCH 10.4 INCH RACK MOUNTING SNAP ON COVER TYPE 38 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 32 LB 13905 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • 6 FT
  • 12 INCH
  • 10.4 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • 38 RACK SPACE(S)
  • VELOCITY[T] BRAND
  • PACKAGING WEIGHT 32 LB
  • 13905 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13905-701
Product Name Datacommunication Cable Management Duct
Standard Length 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B60x40US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 3011996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details