Chatsworth Products, Inc. Datacommunication Cable Management Duct 13902-703

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 7 FT 6 INCH 9.8 INCH RACK MOUNTING SNAP ON COVER TYPE 45 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 20 LB 13902 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 7 FT 6 INCH 9.8 INCH RACK MOUNTING SNAP ON COVER TYPE 45 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 20 LB 13902 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13902-703 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13902-703
Datacommunication Cable Management Duct 13902-703
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE STEEL MATERIAL BLACK COLOR 7 FT 6 INCH 9.8 INCH RACK MOUNTING SNAP ON COVER TYPE 45 RACK SPACE(S) VELOCITY[T] BRAND PACKAGING WEIGHT 20 LB 13902 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • 7 FT
  • 6 INCH
  • 9.8 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • 45 RACK SPACE(S)
  • VELOCITY[T] BRAND
  • PACKAGING WEIGHT 20 LB
  • 13902 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13902-703
Product Name Datacommunication Cable Management Duct
Standard Length 16 ft (4.88 m)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B60x100US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 1369169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details