Chatsworth Products, Inc. Datacommunication Cable Management Duct 13704-203

Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT SECTION TYPE ALUMINUM MATERIAL WHITE COLOR 6 INCH 6.38 INCH RACK MOUNTING FRONT, REAR ACCESS OPENING SEISMIC FRAME[R] BRAND INCLUDES (1) SINGLE SIDED CABLE MANAGEMENT FINGERS KIT, INSTALLATION HARDWARE 13704 MODEL
Datasheet
Description
DOUBLE SIDED VERTICAL CABLE MANAGEMENT SECTION TYPE ALUMINUM MATERIAL WHITE COLOR 6 INCH 6.38 INCH RACK MOUNTING FRONT, REAR ACCESS OPENING SEISMIC FRAME[R] BRAND INCLUDES (1) SINGLE SIDED CABLE MANAGEMENT FINGERS KIT, INSTALLATION HARDWARE 13704 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13704-203 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13704-203
Datacommunication Cable Management Duct 13704-203
DOUBLE SIDED VERTICAL CABLE MANAGEMENT SECTION TYPE ALUMINUM MATERIAL WHITE COLOR 6 INCH 6.38 INCH RACK MOUNTING FRONT, REAR ACCESS OPENING SEISMIC FRAME[R] BRAND INCLUDES (1) SINGLE SIDED CABLE MANAGEMENT FINGERS KIT, INSTALLATION HARDWARE 13704 MODEL
  • DOUBLE SIDED VERTICAL CABLE MANAGEMENT SECTION TYPE
  • ALUMINUM MATERIAL
  • WHITE COLOR
  • 6 INCH
  • 6.38 INCH
  • RACK MOUNTING
  • FRONT, REAR ACCESS OPENING
  • SEISMIC FRAME[R] BRAND
  • INCLUDES (1) SINGLE SIDED CABLE MANAGEMENT FINGERS KIT, INSTALLATION HARDWARE
  • 13704 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13704-203
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B80x60US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 1369107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details