CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 18 INCH D X 72 INCH H SIZE; WHITE COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13494 MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 13494-272 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 72 inch (1829 mm) |
| Width | 27.3 inch (693 mm) |