Chatsworth Products, Inc. Datacommunication Cabinet 13275-724

Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 13 INCH D X 24 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13275 MODEL
Datasheet
Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 13 INCH D X 24 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13275 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 13275-724 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
13275-724
Datacommunication Cabinet 13275-724
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 13 INCH D X 24 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13275 MODEL

CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 13 INCH D X 24 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13275 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 13275-724
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details