Chatsworth Products, Inc. Datacommunication Cable Management Duct 13171-700

Description
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 84 INCH 3.5 INCH 5.23 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13171 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 84 INCH 3.5 INCH 5.23 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13171 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13171-700 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13171-700
Datacommunication Cable Management Duct 13171-700
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 84 INCH 3.5 INCH 5.23 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13171 MODEL
  • VERTICAL CABLE MANAGEMENT TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 84 INCH
  • 3.5 INCH
  • 5.23 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • PACKAGING WEIGHT 11 LB
  • INCLUDES LOCKABLE SNAP ON DOOR
  • 13171 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13171-700
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 4711647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material 304 stainless steel
Colors Available Grey
Standard Length 9.84 ft (3 m)
View Details
Thin Slot Wire Ducts with Lid - B40x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details