Chatsworth Products, Inc. Datacommunication Cable Management Duct 13170-702

Description
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 72 INCH 7.75 INCH 8.77 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13170 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 72 INCH 7.75 INCH 8.77 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13170 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13170-702 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13170-702
Datacommunication Cable Management Duct 13170-702
VERTICAL CABLE MANAGEMENT TYPE ALUMINUM MATERIAL BLACK COLOR 72 INCH 7.75 INCH 8.77 INCH RACK MOUNTING SNAP ON COVER TYPE FRONT, REAR ACCESS OPENING PACKAGING WEIGHT 11 LB INCLUDES LOCKABLE SNAP ON DOOR 13170 MODEL
  • VERTICAL CABLE MANAGEMENT TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • 72 INCH
  • 7.75 INCH
  • 8.77 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • FRONT, REAR ACCESS OPENING
  • PACKAGING WEIGHT 11 LB
  • INCLUDES LOCKABLE SNAP ON DOOR
  • 13170 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13170-702
Product Name Datacommunication Cable Management Duct
Material ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B80x40US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details
Cable Trunking - 598614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene
Colors Available White
Standard Length 1.64 ft (0.5000 m)
View Details