Chatsworth Products, Inc. Datacommunication Cabinet 13050-721

Description
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 36 INCH W X 26 INCH D X 5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL
Datasheet
Description
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 36 INCH W X 26 INCH D X 5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 13050-721 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
13050-721
Datacommunication Cabinet 13050-721
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 36 INCH W X 26 INCH D X 5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL

CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 36 INCH W X 26 INCH D X 5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 13050-721
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data