CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 36 INCH W X 26 INCH D X 5 INCH H SIZE; WHITE COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 13050-221 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 5 inch (127 mm) |
| Width | 36 inch (914 mm) |