Chatsworth Products, Inc. Datacommunication Cabinet 13050-212

Description
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 26 INCH W X 26 INCH D X 8.5 INCH H SIZE; WHITE COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL
Datasheet
Description
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 26 INCH W X 26 INCH D X 8.5 INCH H SIZE; WHITE COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 13050-212 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
13050-212
Datacommunication Cabinet 13050-212
CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 26 INCH W X 26 INCH D X 8.5 INCH H SIZE; WHITE COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL

CABINET WITH SLIDE PANEL TYPE; STEEL MATERIAL; 26 INCH W X 26 INCH D X 8.5 INCH H SIZE; WHITE COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; 3/4 INCH, 1/2 INCH KNOCKOUT SIZE; ROUNDED EDGE DOOR; THINLINE II[T] BRAND; 13050 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 13050-212
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 8.5 inch (216 mm)
Width 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
Hand Held Enclosures - 583230 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details