Chatsworth Products, Inc. Rack/Cabinet Panel 12880-726

Description
VENTED TOP PANEL TYPE STEEL MATERIAL BLACK COLOR STEELFRAME T SERIES 27.3 INCH W X 22.6 INCH D CABINET FRAME RACK/CABINET TYPE INCLUDES (6) CABLE ACCESS PORT 12880 MODEL
Datasheet
Description
VENTED TOP PANEL TYPE STEEL MATERIAL BLACK COLOR STEELFRAME T SERIES 27.3 INCH W X 22.6 INCH D CABINET FRAME RACK/CABINET TYPE INCLUDES (6) CABLE ACCESS PORT 12880 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 12880-726 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
12880-726
Rack/Cabinet Panel 12880-726
VENTED TOP PANEL TYPE STEEL MATERIAL BLACK COLOR STEELFRAME T SERIES 27.3 INCH W X 22.6 INCH D CABINET FRAME RACK/CABINET TYPE INCLUDES (6) CABLE ACCESS PORT 12880 MODEL
  • VENTED TOP PANEL TYPE
  • STEEL MATERIAL
  • BLACK COLOR
  • STEELFRAME T SERIES 27.3 INCH W X 22.6 INCH D CABINET FRAME RACK/CABINET TYPE
  • INCLUDES (6) CABLE ACCESS PORT
  • 12880 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 12880-726
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products