SOLID SIDE PANEL TYPE
STEEL MATERIAL
COMPUTER WHITE COLOR
STEELFRAME T SERIES 39 INCH D X 78 INCH H CABINET RACK/CABINET TYPE
INCLUDES KEYED LOCK
12612 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
SOLID SIDE PANEL TYPE
STEEL MATERIAL
COMPUTER WHITE COLOR
STEELFRAME T SERIES 39 INCH D X 78 INCH H CABINET RACK/CABINET TYPE
INCLUDES KEYED LOCK
12612 MODEL
SOLID SIDE PANEL TYPE
STEEL MATERIAL
COMPUTER WHITE COLOR
STEELFRAME T SERIES 39 INCH D X 78 INCH H CABINET RACK/CABINET TYPE
INCLUDES KEYED LOCK
12612 MODEL
SOLID SIDE PANEL TYPE
STEEL MATERIAL
COMPUTER WHITE COLOR
STEELFRAME T SERIES 39 INCH D X 78 INCH H CABINET RACK/CABINET TYPE